SN - NS-EN 4496:2005/AC:2006

Corrigendum AC - Aerospace series - Screws, 100¦ countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 ¦C

active, Most Current
Organization: SN
Publication Date: 1 March 2007
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4496:2005/AC:2006
March 1, 2007
Corrigendum AC - Aerospace series - Screws, 100¦ countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 ¦C
A description is not available for this item.
Advertisement