CSA ISO/IEC 18584
Information technology - Identification cards - Conformance test requirements for on-card biometric comparison applications
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This International Standard establishes
- conformance test requirements for using general framework for on-card comparison applications,
- conformance test requirements for using work-sharing mechanism for on-card comparison applications, and
- conformance test requirements to check accomplishment of security policies for on-card biometric comparison that are specified in ISO/IEC 24787:2010.
This International Standard only covers the testing of APDU command and response pairs involved for the ICC that has the capability to perform on-card biometric comparison based on ISO/IEC 24787:2010.
Measuring the performance of on-card biometric comparison algorithms in terms of error rates is not within the scope of this International Standard.
Document History