CSA ISO/IEC 19763-5
Information technology - Metamodel framework for interoperability (MFI) - Part 5: Metamodel for process model registration
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Information coding): | 35.040 |
scope:
The primary purpose of the multipart standard ISO/IEC 19763 is to specify a metamodel framework for interoperability.
This part of ISO/IEC 19763 specifies the metamodel that describes a facility to register administrative information and selected metadata about process models. The metamodel specified in this part of ISO/IEC 19763 is intended to promote semantic discovery and reuse of process models within/across process model repositories. For this purpose, it provides selected metadata and common semantics of process models created with a specific process modelling language, including Business Process Model and Notation (BPMN)[1], UML (Unified Modelling Language) Activity Diagram[5] and EPC (Event-driven Process Chain)[7], etc. The metamodel can help discovery of the function and composition of a process, and promote reuse of its components at different levels of granularity. Figure 1 shows the scope of this part of ISO/IEC 19763.
The following are outside the scope of this part of ISO/IEC 19763:
- details related to modelling notations or descriptive languages of process models;
- runtime environments or implementation platforms for executing
Document History