DSF/FPREN ISO 20568-2
Plastics – Fluoropolymer dispersions and moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties (ISO/FDIS 20568-2:2017)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 28 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 20568 describes the preparation of test specimens and provides test methods to define characteristics of thermoplastic fluoropolymer resins. Results from the testing may be used as the basis for designation, material specifications or both.
Document History
June 12, 2017
Plastics – Fluoropolymer dispersions and moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties (ISO 20568-2:2017)
ISO 20568-2:2017 describes the preparation of test specimens and provides test methods to define characteristics of thermoplastic fluoropolymer resins. Results from the testing can be used as the...
Plastics - Fluoropolymer dispersions and moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/DIS 20568-2:2015)
This part of ISO 20568 describes the preparation of test specimens and provides test methods to define characteristics of thermoplastic fluoropolymer resins. Results from the testing may be used as...
DSF/FPREN ISO 20568-2
Plastics – Fluoropolymer dispersions and moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties (ISO/FDIS 20568-2:2017)
This part of ISO 20568 describes the preparation of test specimens and provides test methods to define characteristics of thermoplastic fluoropolymer resins. Results from the testing may be used as...