DSF/FPREN 50463-3

Railway applications – Energy measurement on board trains – Part 3: Data handling

inactive
Organization: DS
Status: inactive
Page Count: 39
ICS Code (Tractive stock): 45.060.10
scope:

This European Standard covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System (EMS). This document also includes the basic requirements for the Data Collecting System (DCS) on-ground, relating to the acquisition and storage and export of Compiled Energy Billing Data (CEBD). The Conformity Assessment arrangements for the DHS and the DCS are specified in this document. The settlement system is outside the scope of this standard, and the specification of the interface between DCS and settlement system is outside the scope of this standard.

Document History

October 10, 2017
Railway applications – Energy measurement on board trains – Part 3: Data handling
This European Standard covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System (EMS). This document also includes the basic requirements for the Data...
January 29, 2013
Railway applications – Energy measurement on board trains – Part 3: Data handling
This part of EN 50463 covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System. This document also includes the basic requirements for the Data Collection...
Railway applications – Energy measurement on board trains – Part 3: Data handling
This New Work Item Proposal has the scope to provide an amendment of the European standard EN 50463-3 in order to update the annex ZZ
DSF/FPREN 50463-3
Railway applications – Energy measurement on board trains – Part 3: Data handling
This European Standard covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System (EMS). This document also includes the basic requirements for the Data...
Railway applications - Energy measurement on board trains - Part 3: Data handling
This draft European Standard covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System. This document also includes the basic requirements for the Data...
Railway applications - Energy measurement on board trains -- Part 3: Data handling
This draft European Standard covers the requirements applicable to the Data Handling System of an Energy Measurement System, to be used onboard railway traction units for the measurement of energy...
Railway applications - Energy measurement on board trains -- Part 3: Data handling
This part of EN 50463 covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System. This document also includes the basic requirements for the Data Collection...
Advertisement