DSF/CLC/PRTS 50625-3-4
Collection, logistics & treatment requirements for WEEE – Part 3-4: Specification for de-pollution – temperature exchange equipment
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 61 |
| ICS Code (Other standards related to wastes): | 13.030.99 |
scope:
This Technical Specification is intended to be used in conjunction with the WEEE Treatment Standard for temperature exchange equipment, EN 50625-2-3, and the Technical Specification for de-pollution, CLC/TS 50625 3-1.
Document History
July 31, 2017
Collection, logistics & treatment requirements for WEEE – Part 3-4: Specification for de-pollution – Temperature exchange equipment
This Technical Specification is intended to be used in conjunction with the WEEE Treatment Standard for temperature exchange equipment, EN 50625-2-3, and the Technical Specification for de-pollution,...
DSF/CLC/PRTS 50625-3-4
Collection, logistics & treatment requirements for WEEE – Part 3-4: Specification for de-pollution – temperature exchange equipment
This Technical Specification is intended to be used in conjunction with the WEEE Treatment Standard for temperature exchange equipment, EN 50625-2-3, and the Technical Specification for de-pollution,...