DSF/FPREN 14492-1
Cranes – Power driven winches and hoists – Part 1: Power driven winches
| Organization: | DS |
| Status: | pending |
| Page Count: | 83 |
| ICS Code (Other lifting equipment): | 53.020.99 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This draft European Standard is applicable to the design, information for use, maintenance and testing of power driven winches for which the prime mover is an electric motor, hydraulic motor, internal combustion motor or pneumatic motor. Winches are designed for the movement or manipulation of loads supported on level or inclined planes in situations where risks resulting from a failure of the winding mechanism or pulling medium are mitigated by external control measures. This draft European Standard is not applicable to devices which handle suspended loads. Generally, a winch is used without any additional transport movement, except in cases where a winch is used on a stranded vehicle for self-recovery of the vehicle. Applications of winches covered are for example, but not limited to: a) rope winches; b) belt winches, except steel belts used as pulling media; c) traction winches, including double capstan and traction sheave winches. These types of winches a) to c) also include the following specific applications: - vehicle recovery winches; - winches on boat trailers; - forestry winches; - winches for stationary offshore applications; - winches for drilling applications. NOTE - Examples are shown in Annex A. This European Standard does not apply to: - power-driven hoists in accordance with EN 14492 2; - winches for seagoing vessels and mobile offshore units; - winches for the lifting of persons; - NGL building hoists in accordance with EN 14492 2; - winches for the handling of hot molten masses. The significant hazards covered by this European Standard are identified in Clause 4. This European Standard does not specify additional requirements for hazards related to the use of winches in explosive atmospheres in underground works. This document applies to winches manufactured after approval by CEN with a transitional period of 2 years.
Document History