CSA - CAN/CSA-ISO/IEC 23001-11:16

Information technology - MPEG systems technologies - Part 11: Energy-efficient media consumption (green metadata)

inactive
Organization: CSA
Publication Date: 1 January 2016
Status: inactive
Page Count: 57
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23001 specifies metadata for energy-efficient decoding, encoding, presentation, and selection of media.

The metadata for energy-efficient decoding specifies two sets of information: Complexity Metrics (CM) metadata and Decoding Operation Reduction Request (DOR-Req) metadata. A decoder uses CM metadata to vary operating frequency and thus reduce decoder power consumption. In a point-to-point video conferencing application, the remote encoder uses the DOR-Req metadata to modify the decoding complexity of the bitstream and thus reduce local decoder power consumption.

The metadata for energy-efficient encoding specifies a quality metric that is used by a decoder to reduce the quality loss from low-power encoding.

The metadata for energy-efficient presentation specifies RGB-component statistics and quality levels. A presentation subsystem uses this metadata to reduce power by adjusting display parameters, based on the statistics, to provide a desired quality level from those provided in the metadata.

The metadata for energy-efficient media selection specifies Decoder Operation Reduction Ratios (DOR-Ratios), RGB-component statistics and quality levels. The client in an adaptive streaming session uses this metadata to determine decoder and display power-saving characteristics of available video Representations and to select the Representation with the optimal quality for a given power-saving.

Document History

January 1, 2020
Information technology — MPEG systems technologies — Part 11: Energy-efficient media consumption (green metadata)
This document specifies metadata for energy-efficient decoding, encoding, presentation and selection of media. The metadata for energy-efficient decoding specifies two sets of information:...
Information technology - MPEG systems technologies - Part 11: Energy-efficient media consumption (green metadata) AMENDMENT 1: Carriage of green metadata in an HEVC SEI message
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
CAN/CSA-ISO/IEC 23001-11:16
January 1, 2016
Information technology - MPEG systems technologies - Part 11: Energy-efficient media consumption (green metadata)
This part of ISO/IEC 23001 specifies metadata for energy-efficient decoding, encoding, presentation, and selection of media. The metadata for energy-efficient decoding specifies two sets of...

References

Advertisement