CEN - EN ISO 8502-3

Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 3: Assessment of dust on steel surfaces prepared for painting (pressure-sensitive tape method)

active, Most Current
Organization: CEN
Publication Date: 1 February 2017
Status: active
Page Count: 20
ICS Code (Surface preparation): 25.220.10
scope:

This part of ISO 8502 describes a method for the assessment of dust remaining on cleaned steel surfaces prepared for painting. It provides pictorial ratings for the assessment of the average quantity of dust. It also provides descriptive classes for the assessment of the average size of the dust particles.

The method described is a qualitative test useful for a steel surface, before cleaning, corresponding to rust grade A, B or C as defined in ISO 8501-1. It can be used as a "pass/fail" test or to provide a permanent record of the dust present on a surface.

NOTE The quantity ratings and size classes referred to in this part of ISO 8502 are derived from ISO 4628-1.

Document History

EN ISO 8502-3
February 1, 2017
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 3: Assessment of dust on steel surfaces prepared for painting (pressure-sensitive tape method)
This part of ISO 8502 describes a method for the assessment of dust remaining on cleaned steel surfaces prepared for painting. It provides pictorial ratings for the assessment of the average quantity...
May 1, 1999
Preparation of Steel Substrates Before Application of Paints and Related Products - Test for the Assessment of Surface Cleanliness Part 3: Assessment of Dust on Steel Surfaces Prepared for Painting (Presssure-Sensitive Tape Method)
This part of IS0 8502 describes a method for the assessment of dust remaining on cleaned steel surfaces prepared for painting. It provides pictorial ratings for the assessment of the average quantity...

References

Advertisement