CEN - EN 868-3

Packaging for terminally sterilized medical devices - Part 3: Paper for use in the manufacture of paper bags (specified in EN 868-4) and in the manufacture of pouches and reels (specified in EN 868-5) - Requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 February 2017
Status: active
Page Count: 24
ICS Code (Sterilized packaging): 11.080.30
scope:

This European Standard specifies test methods and values for paper, used in the manufacture of paper bags (specified in EN 868-4) and in the manufacture of pouches and reels (specified in EN 868-5) used as sterile barrier systems and/or packaging systems that are intended to maintain sterility of terminally sterilized medical devices to the point of use.

Other than the general requirements as specified in EN ISO 11607-1 and EN ISO 11607-2 this part of EN 868 specifies materials, test methods and values that are specific to the products covered by this European Standard.

The materials specified in this part of EN 868 are intended for single use only.

Document History

EN 868-3
February 1, 2017
Packaging for terminally sterilized medical devices - Part 3: Paper for use in the manufacture of paper bags (specified in EN 868-4) and in the manufacture of pouches and reels (specified in EN 868-5) - Requirements and test methods
This European Standard specifies test methods and values for paper, used in the manufacture of paper bags (specified in EN 868-4) and in the manufacture of pouches and reels (specified in EN 868-5)...
May 1, 2009
Packaging for terminally sterilized medical devices - Part 3: Paper for use in the manufacture of paper bags (specified in EN 868-4) and in the manufacture of pouches and reels (specified in EN 868-5) - Requirements and test methods
A description is not available for this item.
June 1, 1999
Packaging Materials and Systems for Medical Devices Which Are to Be Sterilized - Part 3: Paper for Use in the Manufacture of Paper Bags (Specified in EN 864-4) and in the Manufacture of Pouches and Reels (Specified in EN 868-5) - Requirements and Test Methods
A description is not available for this item.

References

Advertisement