ISO 21308-6

Road vehicles - Product data exchange between chassis and bodywork manufacturers (BEP) - Part 6: Coding of hook loader bodywork

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2018
Status: active
Page Count: 40
ICS Code (Commercial vehicles in general): 43.080.01
scope:

This document series describes a generic system for the exchange of data between truck chassis manufacturers and bodywork manufacturers. It applies to commercial vehicles as defined in ISO 3833, having a maximum gross vehicle mass above 3 500 kg.

The process of exchanging the above information can involve:

- chassis manufacturer;

- chassis importer;

- chassis dealer;

- one or more bodywork manufacturers; and

- bodywork component suppliers, e.g. manufacturers of demountable bodies, cranes and loading equipment, tipping equipment.

This document specifically deals with the coding of dimensions and other characteristics of hook loaders, to ensure an efficient and unambiguous communication of installation data between the parties involved.

Document History

ISO 21308-6
October 1, 2018
Road vehicles - Product data exchange between chassis and bodywork manufacturers (BEP) - Part 6: Coding of hook loader bodywork
This document series describes a generic system for the exchange of data between truck chassis manufacturers and bodywork manufacturers. It applies to commercial vehicles as defined in ISO 3833,...

References

Advertisement