ASTM International - ASTM F1807-17
Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
| Organization: | ASTM International |
| Publication Date: | 1 February 2017 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
1.1 This specification covers metal insert fittings and copper crimp rings for use with cross-linked polyethylene (PEX) tubing in 3/8 , 1/2 , 5/8 , 3/4 , 1, 1 1/4 , 11/2 , and 2 in. nominal diameters that meet the requirements for Specification F876 and for use with polyethylene of raised temperature (PE-RT) tubing in 3/8 , 1/2 , 5/8 , 3/4 and 1 in. and 1 1/4 in. nominal diameters that meet the requirements of Specifications F2623 and F2769. These fittings are intended for use in 100 psi (689.5 kPa) cold- and hot-water distribution systems operating at temperatures up to, and including, 180°F (82°C). In addition, the fittings covered by this specification are intended for use in, but not limited to, residential and commercial systems, reclaimed water, fire protection, municipal water service lines, radiant heating and cooling systems, hydronic distribution systems, snow and ice melting systems, geothermal ground loops, district heating, turf conditioning, compressed air distribution and building services pipe. The requirements for materials, workmanship, dimensions, and markings to be used on the fittings and rings are also included.
Note 1: Other code and regulatory requirements may apply to fittings for specific applications.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered the standard.
1.3 Compliance with this specification requires that these fittings be tested and certified to Specification F877 when used with PEX tubing and Specification F2769 when used with PE-RT tubing.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers metal insert fittings and copper crimp rings for use with SDR9 cross-linked polyethylene (PEX) tubing. All performance tests shall be performed on assemblies of fittings,... View More
Document History