JSA - JIS K 6739

Unplasticized poly(vinyl chloride) (PVC-U) pipe fittings for drain

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 October 2016
Status: active
Page Count: 28
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This Standard specifies the unplasticized poly(vinyl chloride) (PVC-U) pipe fittings (hereafter referred to as fittings) used for adhesive jointing of VP and IDVP unplasticized poly(vinyl chloride) (PVC-U) pipes for drain specified in JIS K 6741

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence between JIS and the International Standard are as follows.

ISO 3633: 2002 Plastics piping systems for soil and waste discharge (low and high temperature) inside buildings-Unplasticized poly(vinyl chloride) (PVC-U) (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEe Guide 21-1.

Document History

JIS K 6739
October 20, 2016
Unplasticized poly(vinyl chloride) (PVC-U) pipe fittings for drain
This Standard specifies the unplasticized poly(vinyl chloride) (PVC-U) pipe fittings (hereafter referred to as fittings) used for adhesive jointing of VP and IDVP unplasticized poly(vinyl chloride)...
March 20, 2007
Unplasticized Poly (Vinyl Chloride) (PVC-U) Pipe Fittings for Drain
A description is not available for this item.
July 1, 2004
Unplasticized Poly (Vinyl Chloride) (PVC-U) Pipe Fittings for Drain
A description is not available for this item.
March 20, 2004
Unplasticized Poly (Vinyl Chloride) (PVC-U) Pipe Fittings for Drain
A description is not available for this item.
January 20, 1999
Unplasticized Poly (Vinyl Chloride) (PVC-U) Pipe Fittings for Drain
A description is not available for this item.
January 1, 1977
Unplasticized Polyvinyl Chloride Pipe Fittings for Drain
A description is not available for this item.

References

Advertisement