JSA - JIS K 6777
Chlorinated poly(vinyl chloride} (PVC-C) pipe fittings for hot and cold water supply
| Organization: | JSA |
| Publication Date: | 20 October 2016 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This Standard specifies chlorinated poly(vinyl chloride) (PVC-C) fittings (hereafter referred to as fittings) used mainly for adhesion-jointing of the chlorinated poly(vinyl chloride) (PVC-C) pipes (hereafter referred to as pipes) for hot and cold water supply specified in JIS K 6776.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence between JIS and the International Standards are as follows.
ISO 15877-1: 2009 Plastics piping systems for hot and cold water installations- Chlorinated poly(vinyl chloride) (PVC-C)-Part 1: General
ISO 15877-3: 2009 Plastics piping systems for hot and cold water installations- Chlorinated poly(vinyl chloride) (PVC-C)-Part 3: Fittings (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History