DSF/EN 60335-2-49/FPRA2
Household and similar electrical appliances – Safety – Part 2-49: Particular requirements for commercial electric appliances for keeping food and crockery warm
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
scope:
This standard deals with the safety of electrically operated commercial hot cupboards not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral, and 480 V for other appliances. Hot cupboards with heated tops, heated display cases, heated crockery dispensers and heated shelves and tables are also within the scope of this standard. The electrical part of appliances making use of other forms of energy is also within the scope of this standard. As far as practicable, this standard deals with the common hazards presented by these types of appliances.
Document History