DS/EN ISO 5366

Anaesthetic and respiratory equipment – Tracheostomy tubes and connectors (ISO 5366:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 November 2016
Status: active
Page Count: 38
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

ISO 5366:2016 specifies requirements for adult and paediatric tracheostomy tubes and connectors. Such tubes are primarily designed for patients who require anaesthesia, artificial ventilation or other respiratory support. ISO 5366:2016 is also applicable to specialized tracheostomy tubes that share common attributes, for example, those without a connector at the machine end intended for spontaneously breathing patients and those with reinforced walls or tubes made of metal or tubes with shoulders, tapering tubes, tubes with provision for suctioning or monitoring or delivery of drugs or other gases. Flammability of tracheostomy tubes is a well recognized hazard (for example, when electrosurgical units or lasers are used with flammable anaesthetic agents in oxidant-enriched atmospheres) that is addressed by appropriate clinical management and is outside the scope of this International Standard. NOTE - ISO/TR 11991 gives guidance on avoidance of airway fires.

Document History

DS/EN ISO 5366
November 2, 2016
Anaesthetic and respiratory equipment – Tracheostomy tubes and connectors (ISO 5366:2016)
ISO 5366:2016 specifies requirements for adult and paediatric tracheostomy tubes and connectors. Such tubes are primarily designed for patients who require anaesthesia, artificial ventilation or...
Anaesthetic and respiratory equipment - Tracheostomy tubes (ISO/DIS 5366:2015)
This International standard specifies requirements for adult and paediatric TRACHEOSTOMY TUBES and connectors. Such tubes are primarily designed for patients who require anaesthesia, artificial...

References

Advertisement