CENELEC - EN 60855-1
Live working - Insulating foam-filled tubes and solid rods - Part 1: Tubes and rods of a circular cross-section
| Organization: | CENELEC |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Electrical equipment for working in special conditions): | 29.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
This part of IEC 60855 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials with reinforced fibreglass and intended to be used in the manufacture and construction of tools, devices and equipment for carrying out live working on electrical systems operating at voltages above 1 kV.
Foam-filled tubes and solid rods of cross-section other than circular and/or made with material other than synthetic materials with reinforced fibreglass are not covered by this part of IEC 60855.
Document History