DIN 302 BEIBLATT 1

Countersink for locomotive construction - Rivet lengths as a function of the clamping lengths - Set head: countersunk head; Closing head: countersunk head

inactive
Organization: DIN
Publication Date: 1 July 1952
Status: inactive
Page Count: 1
ICS Code (Rivets): 21.060.40

Document History

March 1, 2011
Countersunk head rivets - Nominal diameters 10 mm to 36 mm
Diese Norm gilt für Senkniete mit Nenndurchmesser von 10 mm bis 36 mm.
October 1, 2009
Countersunk head rivets - Nominal diameters 10 mm to 36 mm
A description is not available for this item.
May 1, 1993
Senkniete; Nenndurchmesser 10 bis 36 mm
A description is not available for this item.
September 1, 1975
Countersunk head rivets - Nominal diameters 10 mm to 36 mm
A description is not available for this item.
DIN 302 BEIBLATT 1
July 1, 1952
Countersink for locomotive construction - Rivet lengths as a function of the clamping lengths - Set head: countersunk head; Closing head: countersunk head
A description is not available for this item.
Advertisement