GMW16802

Polyamide 66, Glass Fiber Reinforced, Heat Stabilized, Non-Conductive for Electrical Components

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 February 2017
Status: active
Page Count: 4
scope:

Material Description. This specification describes glass fiber reinforced, heat stabilized, non-conductive polyamide 66 (nylon 66) which is used in injected form. This material is used for electrical components. Copper heat stabilizers are not allowed in this resin.

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1.

Applicability. Electrical components, transmission components, any component requiring non-metallic heat stabilizers.

Remarks. The classification into groups is according to the different ranges of glass fiber content. Additional glass ranges will be added as they become necessary.

Document History

GMW16802
February 1, 2017
Polyamide 66, Glass Fiber Reinforced, Heat Stabilized, Non-Conductive for Electrical Components
Material Description. This specification describes glass fiber reinforced, heat stabilized, non-conductive polyamide 66 (nylon 66) which is used in injected form. This material is used for electrical...
January 1, 2015
Polyamide 66, Glass Fiber Reinforced, Heat Stabilized, Non-Conductive for Electrical Components
Material Description. This specification describes glass fiber reinforced, heat stabilized, non-conductive polyamide 66 (nylon 66) which is used in injected form. This material is used for electrical...
September 1, 2012
Polyamide 66, Glass Fiber Reinforced, Heat Stabilized, Non-Conductive for Electrical Components
Material Description. This specification describes glass fiber reinforced, heat stabilized, non-conductive polyamide 66 (nylon 66) which is used in injected form. This material is used for electrical...

References

Advertisement