SNZ - AS/NZS 14763.3

Information technology - Implementation and operation of customer premises cabling Part 3: Testing of optical fibre cabling

inactive
Organization: SNZ
Publication Date: 3 February 2017
Status: inactive
Page Count: 72
scope:

This part of ISO/IEC 14763 specifies systems and methods for the inspection and testing of installed optical fibre cabling designed in accordance with premises cabling standards including ISO/IEC 11801, ISO/IEC 24764, ISO/IEC 24702 and ISO/IEC 15018. The test methods refer to existing standards-based procedures where they exist.

Document History

February 3, 2017
Information technology - Implementation and operation of customer premises cabling Part 3: Testing of optical fibre cabling
This part of ISO/IEC 14763 specifies systems and methods for the inspection and testing of installed optical fibre cabling designed in accordance with premises cabling standards including ISO/IEC...
AS/NZS 14763.3
February 3, 2017
Information technology - Implementation and operation of customer premises cabling Part 3: Testing of optical fibre cabling
This part of ISO/IEC 14763 specifies systems and methods for the inspection and testing of installed optical fibre cabling designed in accordance with premises cabling standards including ISO/IEC...

References

Advertisement