GMW17548

Polyetherimide + Polycarbonate Ester – Amorphous Blends

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 February 2017
Status: active
Page Count: 4
scope:

Material Description. This specification covers the properties of an engineering thermoplastic, natural or black, glass fiber reinforced, injection molding grade, pellet form, amorphous polyetherimide blended with a polycarbonate ester.

Symbols. The material abbreviation according to ISO 11469 is >PEI-PCE<.

Applicability. Typical applications include vacuum metalized lamp reflectors.

Remarks. This specification is broken into Types base upon heat deflection temperature (HDT).

• Type 1 - HDT ≥ 170 °C

• Type 2 - HDT ≥ 143 °C

Document History

December 1, 2021
Polyetherimide + Polycarbonate Ester - Amorphous Blends
This standard is inactive with no replacement.
GMW17548
February 1, 2017
Polyetherimide + Polycarbonate Ester – Amorphous Blends
Material Description. This specification covers the properties of an engineering thermoplastic, natural or black, glass fiber reinforced, injection molding grade, pellet form, amorphous...

References

Advertisement