SNZ - AS/NZS 62841.3.4

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3.4: Particular requirements for transportable bench grinders

inactive
Organization: SNZ
Publication Date: 13 January 2017
Status: inactive
Page Count: 31
scope:

This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows:

- type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;

- wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;

- polishing wheels with a diameter not exceeding 310 mm; and with a peripheral speed of any accessory between 10 m/s and 50 m/s.

NOTE Polishing wheels are also known as buffing wheels.

Document History

January 13, 2017
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety Part 3.4: Particular requirements for transportable bench grinders
A description is not available for this item.
AS/NZS 62841.3.4
January 13, 2017
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 3.4: Particular requirements for transportable bench grinders
This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: – type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter...

References

Advertisement