DS/EN 61076-3-120

Connectors for electronic equipment – Product requirements – Part 3-120: Rectangular connectors – Detail specification for rewirable power connectors with snap locking for rated voltage of 250 V d.c. and rated current of 30 A

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2017
Status: active
Page Count: 31
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

IEC 61076-3-120:2016 describes a 2 pole 30 A rectangular power connector with snap locking (hereinafter shortly referred to as connector), including overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods. The products covered by this detail specification are connectors without breaking capacity according to IEC 61984:2008 which are mainly for use in DC power distribution equipment in the telecommunications field, such as in outdoor telecom modules, distributed frames, etc. Key words: Connectors, Rectangular Connectors, Rewirable, Snap Locking

Document History

DS/EN 61076-3-120
January 2, 2017
Connectors for electronic equipment – Product requirements – Part 3-120: Rectangular connectors – Detail specification for rewirable power connectors with snap locking for rated voltage of 250 V d.c. and rated current of 30 A
IEC 61076-3-120:2016 describes a 2 pole 30 A rectangular power connector with snap locking (hereinafter shortly referred to as connector), including overall dimensions, interface dimensions,...
Connectors for electronic equipment - product requirements - Part 3-120: Rectangular connectors - Detail specification for rewirable power connectors with snap locking for rated voltage of 250 v d.c. And rated current of 30 a
This part of IEC 61076-3 describes a 2 pole 30 A rectangular rewirable power connector with snap locking (hereinafter shortly referred to as connector), including overall dimensions, interface...
Advertisement