DS/EN 62053-11

Electricity metering equipment (a.c.) – Particular requirements – Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2017
Status: active
Page Count: 10
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electricity supply systems): 91.140.50
scope:

Applies only to newly manufactured electromechanical watt-hour meters of accuracy classes 0,5, 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only. It applies only to electromechanical watt-hour meters for indoor and outdoor application consisting of a measuring element and register(s) enclosed together in a meter case. It also applies to operation indicator(s) and test output(s).

Document History

May 7, 2018
Electricity metering equipment (a.c.) – Particular requirements – Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
Applies only to newly manufactured electromechanical watt-hour meters of accuracy classes 0,5, 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks...
DS/EN 62053-11
February 21, 2017
Electricity metering equipment (a.c.) – Particular requirements – Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
Applies only to newly manufactured electromechanical watt-hour meters of accuracy classes 0,5, 1 and 2, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks...
April 11, 2003
Electricity metering equipment (a.c.) - Particular requirements - Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
This part of IEC 62053 applies only to newly manufactured electromechanical watt-hour meters of accuracy classes 0,5, 1 and 2, for the measurement of alternating current electrical active energy in...
Electricity metering equipment (a.c.) - Particular requirements - Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
This part of IEC 62053 applies only to newly manufactured electromechanical watt-hour meters of accuracy classes 0,5, 1 and 2, for the measurement of alternating current electrical active energy in...
Advertisement