ISO 11138-2

Sterilization of health care products - Biological indicators - Part 2: Biological indicators for ethylene oxide sterilization processes

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2017
Status: active
Page Count: 14
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This document specifies requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of sterilizers and sterilization processes employing ethylene oxide gas as the sterilizing agent, either as pure ethylene oxide gas or mixtures of this gas with diluent gases, at sterilizing temperatures within the range of 29 °C to 65 °C.

NOTE 1 Requirements for validation and control of ethylene oxide sterilization processes are provided by ISO 11135 and ISO 14937.

NOTE 2 National or regional regulations can provide requirements for work place safety

Document History

ISO 11138-2
March 1, 2017
Sterilization of health care products - Biological indicators - Part 2: Biological indicators for ethylene oxide sterilization processes
This document specifies requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of sterilizers and...
July 1, 2006
Sterilization of health care products - Biological indicators - Part 2: Biological indicators for ethylene oxide sterilization processes
This part of ISO 11138 provides specific requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of...
January 1, 1994
Sterilization of Health Care Products - Biological Indicators - Part 2: Biological Indicators for Ethylene Oxide Sterilization
A description is not available for this item.

References

Advertisement