ISO 15005

Road vehicles - Ergonomic aspects of transportation and control systems - Dialogue management principles and compliance procedures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2017
Status: active
Page Count: 22
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (Ergonomics): 13.180
scope:

This document specifies ergonomic principles for the design of the dialogues that take place between the driver of a road vehicle and the vehicle's transport information and control systems (TICS) while the vehicle is in motion. It also specifies compliance verification conditions for the requirements related to these principles.

This document is applicable to TICS consisting of either single or multiple devices, which can be either independent or interconnected. It is not applicable to TICS without dialogues, TICS failures or malfunctions, or controls or displays used for non-TICS functions.

The requirements and recommendations of this document can be reconsidered for drivers with special needs

Document History

ISO 15005
February 1, 2017
Road vehicles - Ergonomic aspects of transportation and control systems - Dialogue management principles and compliance procedures
This document specifies ergonomic principles for the design of the dialogues that take place between the driver of a road vehicle and the vehicle’s transport information and control systems (TICS)...
July 1, 2002
Road Vehicles - Ergonomic Aspects of Transport Information and Control Systems - Dialogue Management Principles and Compliance Procedures
A description is not available for this item.

References

Advertisement