ITU-T J.1006
Specification of IP-VoD DRM for cable television multiscreen system in multi-DRM environment
| Organization: | ITU-T |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 20 |
scope:
This Recommendation describes the specification of IP-VoD DRM for cable television multiscreen system in a multi-DRM environment which includes an encryption system commonly adopted to multiple DRMs. In particular, this Recommendation specifies multi-DRM based on common encryption [ISO/IEC 23001-7] which can be categorized as a common communication interface type among the multi-DRM types that are defined in Appendix III of [ITU-T J.1005].
For stream transmission technique [ISO/IEC 23009-1] shall be used and MPEG-2 TS is optionally used. This Recommendation does not include the details of MPEG-2 TS specified by [ITU-T H.262].
Document History