IEEE 1898
High-Voltage Direct-Current (HVDC) Composite Post Insulators
| Organization: | IEEE |
| Publication Date: | 22 September 2016 |
| Status: | active |
| Page Count: | 35 |
scope:
The standard describes the terms and definition, use condition, technical requirement, and test methods of composite post insulators for high-voltage direct-current (HVDC) power transmission systems up to ±800 kV.
This standard applies to outdoor and indoor composite station post insulators used in HVDC power transmission systems. The composite station post insulators covered by this standard consist of a load-bearing insulating core (or tube), a housing (outside the insulating solid core or tube) made of elastomer material (e.g., silicone or ethylene-propylene),
This standard covers the following three types of post insulators:
Composite post insulator with a ceramic core
Composite post insulator with a resin impregnated fibers solid core
Composite gas-filled hollow post insulator
Document History