CSA - CAN/CSA-Z10524-3:12
Pressure regulators for use with medical gases - Part 3: Pressure regulators integrated with cylinder valves
| Organization: | CSA |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This part of ISO 10524 applies to pressure regulators integrated with cylinder valves (as defined in 3.16) intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases:
- oxygen;
- nitrous oxide;
- air for breathing;
- helium;
- carbon dioxide;
- xenon;
- specified mixtures of the gases listed above;
- air for driving surgical tools;
- nitrogen for driving surgical tools.
These pressure regulators integrated with cylinder valves are intended to be fitted to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and can be provided with devices that control and measure the flow of the medical gas delivered.
Document History