IEEE C57.138

Recommended Practice for Routine Impulse Tests for Distribution Transformers

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 7 December 2016
Status: active
Page Count: 68
scope:

This recommended practice covers routine impulse tests performed on distribution transformers, as required in IEEE Std C57.12.00™, and described in 10.4 of IEEE Std C57.12.90™-20151. Distribution transformers covered by this recommended practice are liquid-immersed, single- and three-phase overhead-type up to 500 kVA; single-phase pad-mounted compartmental-type and underground-type up to 167 kVA; three-phase pad-mounted compartmental-type; and underground-type up to 2500 kVA.

This recommended practice covers only those aspects of impulse testing that are specific to routine testing of distribution transformers. For more thorough coverage of impulse testing of transformers in general, IEEE Std C57.98™ should be consulted.

Purpose

This recommended practice assists manufacturers of distribution transformers in the setup and operation of a routine impulse test, and assists distribution transformer users and purchasers in understanding the routine impulse test and how it differs from design tests.

Document History

IEEE C57.138
December 7, 2016
Recommended Practice for Routine Impulse Tests for Distribution Transformers
This recommended practice covers routine impulse tests performed on distribution transformers, as required in IEEE Std C57.12.00™, and described in 10.4 of IEEE Std C57.12.90™-20151. Distribution...
March 9, 1998
Recommended Practice for Routine Impulse Test for Distribution Transformers
This recommended practice covers routine impulse tests performed on distribution transformers, as required in IEEE Std C57.12.00-1993, and described in subclause 10.4 of IEEE Std C57.12.90-1993....
March 9, 1998
Recommended Practice for Routine Impulse Test for Distribution Transformers
A description is not available for this item.

References

Advertisement