DIN EN 16796-2

Energy efficiency of Industrial trucks - Test methods - Part 2: Operator controlled self-propelled trucks, towing tractors and burden-carrier trucks

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2017
Status: active
Page Count: 12
ICS Code (Industrial trucks): 53.060
scope:

This European Standard specifies the method of energy consumption measurement for the following types of industrial trucks as defined in ISO 5053-1:

- counterbalance lift truck;

- articulated counterbalance lift truck;

- lorry-mounted truck;

- reach truck (with retractable mast or fork arm carriage);

- straddle truck;

- pallet-stacking truck,

- pallet truck;

- platform and stillage truck;

- pallet truck end controlled;

- order-picking truck;

- centre-controlled order-picking truck;

- towing, pushing tractor and burden carrier;

- towing and stacking tractor;

- side-loading truck (one side only);

- lateral-stacking truck (both sides);

- lateral-stacking truck (three sides);

- non-stacking low-lift straddle carrier;

- multi-directional lift truck.

This part is intended to be used in conjunction with EN 16796-1.

Document History

DIN EN 16796-2
January 1, 2017
Energy efficiency of Industrial trucks - Test methods - Part 2: Operator controlled self-propelled trucks, towing tractors and burden-carrier trucks
This European Standard specifies the method of energy consumption measurement for the following types of industrial trucks as defined in ISO 5053-1: — counterbalance lift truck; — articulated...

References

Advertisement