EEMUA PUB NO 143
Recommendations for tube end welding
active, Most Current
Buy Now
| Organization: | EEMUA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 57 |
scope:
This Publication supplements the requirements of ISO 15614-8:2016 for all tube to tube-plate welding. However, it does not cover joints made purely by mechanical means, e.g. expansion.
Document History
EEMUA PUB NO 143
January 1, 2017
Recommendations for tube end welding
This Publication supplements the requirements of ISO 15614-8:2016 for all tube to tube-plate welding. However, it does not cover joints made purely by mechanical means, e.g. expansion.
January 1, 1985
Recommendations for Tube End Welding: Tubular Heat Transfer Equipment (Part 1 - Ferrous Materials)
This recommendation covers procedures for the tube end welding of tubes ranging from % in. (15 mm) to 1% in. (40 mm) nominal diameter and from 1.6 mm to 4.1 mm in walì thickness to tube plates of 15...