NEMA - ANSI C12.18
Protocol Specification for ANSI Type 2 Optical Port
| Organization: | NEMA |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 47 |
scope:
This standard details the criteria required for communications between a C12.18 Device and a C12.18 Client via an optical port. The C12.18 Client may be a handheld reader, a portable computer, a master station system or some other electronic communications device.
This standard provides details for a complete implementation of an OSI 7-layer model.
The protocol specified in this document was designed to transport data in table format. The table definitions are in ANSI C12.19 Utility Industry End Device Data Tables.
Document History