DIN EN ISO 17294-2

Water quality - Application of inductively coupled plasma mass spectrometry (ICP-MS) - Part 2: Determination of selected elements including uranium isotopes (ISO 17294-2:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2017
Status: active
Page Count: 40
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO 17294 specifies a method for the determination of the elements aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, caesium, calcium, cerium, chromium, cobalt, copper, dysprosium, erbium, gadolinium, gallium, germanium, gold, hafnium, holmium, indium, iridium, iron, lanthanum, lead, lithium, lutetium, magnesium, manganese, mercury, molybdenum, neodymium, nickel, palladium, phosphorus, platinum, potassium, praseodymium, rubidium, rhenium, rhodium, ruthenium, samarium, scandium, selenium, silver, sodium, strontium, terbium, tellurium, thorium, thallium, thulium, tin, tungsten, uranium and its isotopes, vanadium, yttrium, ytterbium, zinc and zirconium in water (for example, drinking water, surface water, ground water, waste water and eluatesN1) ).

Taking into account the specific and additionally occurring interferences, these elements can also be determined in digests of water, sludges and sediments (for example, digests of water as described in ISO 15587-1 or ISO 15587-2).

The working range depends on the matrix and the interferences encountered. In drinking water and relatively unpolluted waters, the limit of quantification (xLQ) lies between 0,002 μg/l and 1,0 μg/l for most elements. The working range typically covers concentrations between several pg/l and mg/l depending on the element and pre-defined requirements.

The quantification limits of most elements are affected by blank contamination and depend predominantly on the laboratory air-handling facilities available on the purity of reagents and the cleanliness of glassware.

The lower limit of quantification is higher in cases where the determination suffers from interferences (see Clause 5) or memory effects (see ISO 17294-1:2004, 8.2).

N1) National footnote: Europium is missing in this list, although it can also be determined using this method. The limit of quantification (xLQ) for unpolluted water for 151Eu and 153Eu is 0,1 μg/l each.

Document History

April 1, 2022
Water quality - Application of inductively coupled plasma mass spectrometry (ICP-MS) - Part 2: Determination of selected elements including uranium isotopes (ISO/DIS 17294-2:2022); German and English version prEN ISO 17294-2:2022
A description is not available for this item.
DIN EN ISO 17294-2
January 1, 2017
Water quality - Application of inductively coupled plasma mass spectrometry (ICP-MS) - Part 2: Determination of selected elements including uranium isotopes (ISO 17294-2:2016)
This part of ISO 17294 specifies a method for the determination of the elements aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, caesium, calcium, cerium, chromium, cobalt,...
February 1, 2005
Water quality - Application of inductively coupled plasma mass spectrometry (ICP-MS) - Part 2: Determination of 62 elements (ISO 17294-2:2003)
A description is not available for this item.

References

Advertisement