DIN EN ISO 20088-1
Determination of the resistance to cryogenic spillage of insulation materials - Part 1: Liquid phases (ISO 20088-1:2016)
| Organization: | DIN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This document describes a method for determining the resistance to liquid cryogenic spillage on cryogenic spillage protection (CSP) systems. It is applicable where CSP systems are installed on carbon steel and will be in contact with cryogenic fluids.
Liquid nitrogen is used as the cryogenic medium since it has a lower boiling point than liquid natural gas or liquid oxygen and it is not flammable. Additionally, it can be safely used for experiment.
Future parts of the standard will cover vapour phase and jet exposure conditions.
The test laboratory is responsible to conduct an appropriate risk assessment according to local regulation in order to consider the impact of liquid and gaseous nitrogen exposure to equipment and personnel.
Document History