DSF/IEC 60287-3-1

IEC 60287-3-1 ED2: Electric cables – Calculation of the current rating – Part 3-1: section on operating conditions – reference operating conditions

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 26
scope:

This section of IEC 60287-3 is applicable to the conditions of steady-state operation of cables at all voltages, buried directly in the ground, in ducts, troughs or in steel pipes, both with and without partial drying-out of the soil, as well as cables in air. The term "steady state" is intended to mean a continuous constant current (100 % load factor) just sufficient to produce asymptotically the maximum conductor temperature, the surrounding ambient conditions being assumed constant.

Document History

June 12, 2017
Electric cables – Calculation of the current rating – Part 3-1: Operating conditions – Site reference conditions
NEW!IEC 60287-3-1:2017 is available as IEC 60287-3-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DSF/IEC 60287-3-1
IEC 60287-3-1 ED2: Electric cables – Calculation of the current rating – Part 3-1: section on operating conditions – reference operating conditions
This section of IEC 60287-3 is applicable to the conditions of steady-state operation of cables at all voltages, buried directly in the ground, in ducts, troughs or in steel pipes, both with and...
Advertisement