SNZ - AS/NZS 5131

Structural steelwork - Fabrication and erection

inactive
Organization: SNZ
Publication Date: 8 December 2016
Status: inactive
Page Count: 196
scope:

This Standard sets out minimum requirements for the construction of structural steelwork involving fabrication, preparation of steel surfaces for corrosion protection, corrosion protection comprising painting and galvanizing, erection and modification of steelwork. It applies to complete structures, individual members and components, and manufactured components pre-fabricated for inclusion in a steel structure.

This Standard specifies requirements for the construction of structural steelwork produced from the following:

(a) Hot-rolled structural steel sections, flat bars and plates including those with a yield stress used in design of 690 MPa or less, which comply with one of the material Standards listed in Section 2 and which were designed using AS 4100 or AS 5100.6 or NZS 3404.1.

(b) Cold-formed structural hollow sections, including hollow sections manufactured by welding, which comply with AS/NZS 1163 and which were designed using AS 4100 or AS 5100.6 or NZS 3404.1.

(c) Weathering steel members and components complying with AS/NZS 3678 and AS/NZS 1594.

(d) Steel members in composite steel and concrete structures designed using AS 2327.1 or AS 5100.6 or NZS 3404.1, including beams, columns, composite slabs and decking.

(e) Cold-formed purlin and girt members and decking designed using AS/NZS 4600. This Standard applies to all types of buildings, general structures, crane runway girders, monorails, roadway bridges, rail bridges and pedestrian bridges. Its application includes complete structures, individual members and manufactured components subject to seismic actions or to fatigue.

Some requirements are expressed in terms of construction categories.

NOTE: Guidance on construction categories is provided in Appendix C.

Provisions on inspection of welding and bolting applying to New Zealand only are covered in Appendix I.

Document History

December 8, 2016
Structural steelwork – Fabrication and erection
This Standard sets out minimum requirements for the construction of structural steelwork involving fabrication, preparation of steel surfaces for corrosion protection, corrosion protection comprising...
AS/NZS 5131
December 8, 2016
Structural steelwork - Fabrication and erection
This Standard sets out minimum requirements for the construction of structural steelwork involving fabrication, preparation of steel surfaces for corrosion protection, corrosion protection comprising...

References

Advertisement