IEEE 430
Standard Procedures for the Measurement of Radio Noise from Overhead Power Lines and Substations
| Organization: | IEEE |
| Publication Date: | 14 February 2017 |
| Status: | active |
| Page Count: | 34 |
scope:
This standard establishes uniform procedures for the measurement of radio noise generated by corona from overhead power lines and substations. Measurement procedures in this standard are also valid for other power- line noise sources such as gaps and harmonics; however, most of the precautionary information, analysis, and data plotting techniques were written and developed primarily for corona discharges. The procedures are not valid for measuring transient radio noise sources that occur during breaker or disconnect switching operations. The procedures apply in the frequency range of 0.010 MHz to 1000 MHz; however, the emphasis is on the standard amplitude-modulation
Document History