AATCC 158
Dimensional Changes on Drycleaning in Perchloroethylene: Machine Method
| Organization: | AATCC |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Purpose and Scope
This test method specifies a drycleaning procedure, using a commercial drycleaning machine, for the determination of dimensional change of fabrics and garments after drycleaning in perchloroethylene. It comprises processes for normal materials and sensitive materials (see 13.1).
Very sensitive materials, which can be cleaned only when special precautions are taken, are excluded from the scope of this method (see 13.1).
The test method is intended only for the assessment of dimensional changes undergone by a specimen subjected to a single drycleaning and finishing operation. When it is desired to determine the amount of progressive dimensional change, the method may be repeated a specified number of times, normally not exceeding five cycles.
Document History