DS/EN ISO 18246

Electrically propelled mopeds and motorcycles – Safety requirements for conductive connection to an external electric power supply (ISO 18246:2015)

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 March 2017
Status: active
Page Count: 46
ICS Code (Motorcycles and mopeds): 43.140
scope:

ISO 18246:2015 specifies safety requirements for conductive connection to an external electric power supply of electrically propelled mopeds and motorcycles. It is not applicable to vehicles not in normal conditions, such as damaged vehicles and vehicles which have mechanical and/or electrical failure. It applies only to on-board charging systems between the plug or vehicle couplers and RESS circuits. The safety requirements for vehicles not connected to external power supply are specified in ISO 13063. NOTE - This International Standard does not contain requirements for bidirectional power flow. It does not provide comprehensive safety information for manufacturing, maintenance and repair personnel.

Document History

April 11, 2023
Electrically propelled mopeds and motorcycles – Safety requirements for conductive connection to an external electric power supply (ISO 18246:2023)
This document specifies safety requirements for conductive connection of electrically propelled mopeds and motorcycles (referred to as the EVs) to external electric circuits. NOTE 1   External...
DS/EN ISO 18246
March 13, 2017
Electrically propelled mopeds and motorcycles – Safety requirements for conductive connection to an external electric power supply (ISO 18246:2015)
ISO 18246:2015 specifies safety requirements for conductive connection to an external electric power supply of electrically propelled mopeds and motorcycles. It is not applicable to vehicles not in...
Electrically propelled mopeds and motorcycles – Safety requirements for conductive connection to an external electric power supply (ISO/DIS 18246:2022)
This document specifies safety requirements for conductive connection to of electrically propelled mopeds and motorcycles (hereinafter referred to as the "electric vehicles") to external electric...
Advertisement