DS/EN 63002

Identification and communication interoperability method for external power supplies used with portable computing devices

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 March 2017
Status: active
Page Count: 30
ICS Code (Electronic components in general): 31.020
ICS Code (Interface and interconnection equipment): 35.200
scope:

IEC 63002:20016 defines interoperability guidelines for external power supplies used with portable computing devices that implement the IEC 62680-1-2: Universal Serial Bus Power Delivery Specification with the IEC 62680-1-3: Universal Serial Bus Interfaces for data and power-Common Components- Type-CTM Type-C Cable and Connector Specification. It specifies the data objects used by a portable computing system using IEC 62680-1-2 to understand the identity, design and performance characteristics, and operating status of an external power supply. This International Standard is applicable to external power supplies under 100 watts for portable computing devices, with a focus on power delivery application for notebook computers, tablets, smartphones and other related multimedia devices.

Document History

DS/EN 63002
March 7, 2017
Identification and communication interoperability method for external power supplies used with portable computing devices
IEC 63002:20016 defines interoperability guidelines for external power supplies used with portable computing devices that implement the IEC 62680-1-2: Universal Serial Bus Power Delivery...
IEC 63002 Ed.1.0: Identification and communication interoperability method for external power supplies used with portable computing devices (TA 14)
This standard defines interoperability guidelines for external power supplies used with portable computing devices that implement the IEC 62680-1-2: USB Power Delivery standard with the IEC...

References

Advertisement