DS/EN 1559-5

Founding – Technical conditions of delivery – Part 5: Additional requirements for magnesium alloy castings

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 March 2017
Status: active
Page Count: 12
ICS Code (Magnesium products): 77.150.20
scope:

This part of EN 1559 specifies the additional technical delivery conditions for castings, see EN 1753 and cast anodes, see EN 12438 made from magnesium alloys. This part of EN 1559 applies to magnesium alloy castings produced in sand or permanent moulds or by pressure die casting, centrifugal casting, continuous casting or investment casting. This part of EN 1559 does not apply to ingots, bars, billets (or other shapes) for further reprocessing, such as re-melting or extrusion.

Document History

DS/EN 1559-5
March 7, 2017
Founding – Technical conditions of delivery – Part 5: Additional requirements for magnesium alloy castings
This part of EN 1559 specifies the additional technical delivery conditions for castings, see EN 1753 and cast anodes, see EN 12438 made from magnesium alloys. This part of EN 1559 applies to...
June 12, 2002
Founding – Technical conditions of delivery – Part 5: Additional requirements for magnesium alloy castings
This part of EN 1559 applies to castings made from magnesium alloys produced by sand casting, permanent mould casting, pressure die casting, centrifugal casting, continuous casting or investment...
February 11, 1998
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
This part of EN 1559 applies to castings made from magnesium alloys produced by sand casting, permanent mould casting, pressure die casting, centrifugal casting, continuous casting or investment...
Founding - Technical conditions of delivery - Part 5: Additional requirements for magnesium alloy castings
This part of EN 1559 specifies the additional technical delivery conditions for castings, see EN 1753 and cast anodes, see EN 12438 made from magnesium alloys. This part of EN 1559 applies to...
Advertisement