ASTM International - ASTM A903/A903M-99(2012)e1

Standard Specification for Steel Castings, Surface Acceptance Standards, Magnetic Particle and Liquid Penetrant Inspection

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2012
Status: inactive
Page Count: 2
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers acceptance criteria for the surface inspection of steel castings when nondestructively examined by magnetic particle or liquid penetrant inspection.

1.2 This specification is to be used wherever the inquiry, contract, order, or specification states that the acceptance standards for magnetic particle or liquid penetrant inspection shall be in accordance with Specification A903/A903M.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore each system must be used independently of the other. Combining values from the two systems may result in a nonconformance with this specification.

abstract:

This specification covers steel castings, surface acceptance standards, magnetic particle and liquid penetrant inspection. Liquid penetrant inspection or magnetic particle inspection shall be used... View More

Document History

March 1, 2024
Standard Specification for Steel Castings, Surface Acceptance Standards, Magnetic Particle and Liquid Penetrant Inspection
1.1 This specification covers acceptance criteria for the surface inspection of steel castings when nondestructively examined by magnetic particle or liquid penetrant inspection. 1.2 This...
March 15, 2017
Standard Specification for Steel Castings, Surface Acceptance Standards, Magnetic Particle and Liquid Penetrant Inspection
1.1 This specification covers acceptance criteria for the surface inspection of steel castings when nondestructively examined by magnetic particle or liquid penetrant inspection. 1.2 This...
ASTM A903/A903M-99(2012)e1
March 1, 2012
Standard Specification for Steel Castings, Surface Acceptance Standards, Magnetic Particle and Liquid Penetrant Inspection
1.1 This specification covers acceptance criteria for the surface inspection of steel castings when nondestructively examined by magnetic particle or liquid penetrant inspection. 1.2 This...
March 1, 2012
Standard Specification for Steel Castings, Surface Acceptance Standards, Magnetic Particle and Liquid Penetrant Inspection
1.1 This specification covers acceptance criteria for the surface inspection of steel castings when nondestructively examined by magnetic particle or liquid penetrant inspection. 1.2 This...
November 1, 2007
Standard Specification for Steel Castings, Surface Acceptance Standards, Magnetic Particle and Liquid Penetrant Inspection
1.1 This specification covers acceptance criteria for the surface inspection of steel castings when nondestructively examined by magnetic particle or liquid penetrant inspection. 1.2 This...
October 1, 2003
Standard Specification for Steel Castings, Surface Acceptance Standards, Magnetic Particle and Liquid Penetrant Inspection
1.1 This specification covers acceptance criteria for the surface inspection of steel castings when nondestructively examined by magnetic particle or liquid penetrant inspection. 1.2 This...
April 10, 1999
Standard Specification for Steel Castings, Surface Acceptance Standards, Magnetic Particle and Liquid Penetrant Inspection
1.1 This specification covers acceptance criteria for the surface inspection of steel castings when nondestructively examined by magnetic particle or liquid penetrant inspection. 1.2 This...
Advertisement