IEC TS 63066

Low-voltage docking connectors for removable energy storage units

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2017
Status: active
Page Count: 54
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This document applies to docking connectors (hereinafter referred to as accessories) incorporated in or fixed to electrical equipment, intended to connect removable energy storage units to a dedicated electric power conversion unit, to an energy consuming unit or to another energy storage unit

These accessories are intended for DC and may include an earth1 contact and/or optional auxiliary contacts for signaling and data. These accessories have a rated current of up to 800 A and rated operating voltages not exceeding 1 000 V DC

These accessories are not suitable for mating or unmating under load. These accessories are intended to be installed by instructed persons (IEC 60050-195:1998, 195-04-02) or skilled persons (IEC 60050-195:1998, 195-04-01) only

The list of preferred ratings is not intended to exclude other ratings

This document applies to accessories for use under environmental conditions as described in Clause 32

These accessories are intended to be connected to current carrying parts in copper or copper alloy only, plated or not plated

This document also applies to accessories intended to be used at extra-low voltage

In locations where special conditions prevail, for example on board vehicles, additional requirements may apply

These accessories are intended to be used with a specific charging system

NOTE For conditions other than operation, additional requirements could be applicable, for instance IEC 62133 and the UN Recommendations on the Transport of Dangerous Goods section 38.338.3

Document History

IEC TS 63066
March 1, 2017
Low-voltage docking connectors for removable energy storage units
This document applies to docking connectors (hereinafter referred to as accessories) incorporated in or fixed to electrical equipment, intended to connect removable energy storage units to a...

References

Advertisement