DSF/FPREN 61184

Bayonet lampholders

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 66
ICS Code (Lamp caps and holders): 29.140.10
scope:

This International Standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are integral with a luminaire or intended to be built into appliances. It covers the requirements for the lampholder only. For all other requirements, such as protection against electric shock in the area of the terminals, the requirements of the relevant appliance standard shall be observed and tested after building into the appropriate equipment, when that equipment is tested according to its own standard. Lampholders for use by luminaire manufacturers only are not for retail sale. NOTE - Where lampholders are used in luminaires, their maximum operating temperatures are specified in IEC 60598-1. B15d denotes the cap/holder fit as defined by IEC 60061-1, sheet 7004-11 and IEC 60061-2, sheet 7005-16 with the corresponding gauges. B22d denotes the cap/holder fit as defined by IEC 60061-1, sheet 7004-10 and IEC 60061-2, 162 sheet 7005-10 with the corresponding gauges.

Document History

September 26, 2017
Bayonet lampholders
IEC 61184:2017 This document applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This document also covers lampholders which are...
July 4, 2011
Bayonet lampholders
This standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are integral with a...
October 7, 2008
Bayonet lampholders
This standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are integral with a...
November 26, 2004
Bayonet lampholders
This standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. Lampholders for use by luminaire manufacturers only are not for...
May 14, 2001
Bayonet lampholders
This standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V.
December 23, 1997
Bayonet lampholders
This standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V.
November 4, 1996
Bayonet lampholders
Covers safety requirements for bayonet lampholders and includes references to IEC 61 for the control of interchangeability and safety of the cap and holder fit.
November 28, 1995
Bayonet lampholders
Covers safety requirements for bayonet lampholders and includes references to IEC 61 for the control of interchangeability and safety of the cap and holder fit.
DSF/FPREN 61184
Bayonet lampholders
This International Standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are...
Bayonet lampholders
IEC 61184:2017 This document applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This document also covers lampholders which are...
Bayonet lampholders
This International Standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are...
Bayonet lampholders
This standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are integral with a...
Bayonet lampholders
IEC 61184:2017 This document applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This document also covers lampholders which are...
Bayonet lampholders
This International Standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are...
Bayonet lampholders
This standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are integral with a...
Advertisement