CSA - ASME A112.19.7-2012/CSA B45.10-12
Hydromassage bathtub systems
| Organization: | CSA |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This Standard specifies general requirements, test methods, and markings for whirlpool and air-jetted bathtubs and suction fittings used in hydromassage bathtub systems that incorporate a bathtub and circulation pump. The circulation pump can be with or without
(a) a piping system; and
(b) induction of air (which can be achieved by integral suction or through an air pump).
This Standard does not cover
(a) spas and hot tubs covered in CAN/CSA-C22.2 No. 218.1 and UL 1563;
(b) portable hydromassage products covered in CSA Electrical Bulletin 1268 and CSA Electrical Bulletin 1270; and
(c) hydrotherapy bathtubs or patient bathing systems for institutional use.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.
SI units are the units of record in Canada. In this Standard, the inch/pound units are shown in parentheses. The values stated in each measurement system are equivalent in application; however, each system is to be used independently. Combining values from the two measurement systems can result in non-conformance with this Standard.
All references to gallons are to U.S. gallons.
For information on the conversion criteria used in this Standard, see Annex A.
Document History