CSA/AM - ANSI Z83.4/CSA 3.7

Non-recirculating direct gas-fired heating and forced ventilation appliances for commercial and industrial application

active, Most Current
Buy Now
Organization: CSA/AM
Publication Date: 1 January 2017
Status: active
Page Count: 130

Document History

ANSI Z83.4/CSA 3.7
January 1, 2017
Non-recirculating direct gas-fired heating and forced ventilation appliances for commercial and industrial application
A description is not available for this item.
Non-recirculating direct gas-fired heating and forced ventilation appliances for commercial and industrial application
This Standard applies to newly produced, non-recirculating direct gas-fired heating and forced ventilation appliances, hereinafter referred to as heaters, whose purpose is to address building...
January 1, 2015
Non-recirculating direct gas-fired industrial air heaters
This Standard applies to newly produced, direct gas-fired industrial air heaters of the non-recirculating type, hereinafter referred to as heaters, whose purpose is to offset building heat loss. All...
March 1, 2013
Non-Recirculating Direct Gas-Fired Industrial Air Heaters
This standard applies to newly produced, direct gas-fired industrial air heaters of the non-recirculating type, hereinafter referred to as heaters, whose purpose is to offset building heat loss. All...
May 1, 2006
Non-Recirculating Direct Gas-Fired Industrial Air Heaters
A description is not available for this item.
January 1, 2004
Non-Recirculating Direct Gas-Fired Industrial Air Heaters
A description is not available for this item.
January 1, 2003
Non-Recirculating Direct Gas-Fired Industrial Air Heaters
This standard applies to newly produced, direct gas-fired industrial air heaters of the non-recirculating type, hereinafter referred to as heaters, whose purpose is to offset building heat loss. All...
October 1, 1999
Non-Recirculating Direct Gas-Fired Industrial Air Heaters
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of non-recirculating direct gas-fired industrial air...
October 1, 1999
Non-Recirculating Direct Gas-Fired Industrial Air Heaters
PREFACE The standard set forth herein apply to the first edition of the Standard for Non- Recirculating Direct Gas-fired Industrial Air Heaters, ANSI Z83.4-1999 . CSA 3.7-M99, and supersede...
October 1, 1999
Non-Recirculating Direct Gas-Fired Industrial Air Heaters
PREFACE The standard set forth herein apply to the first edition of the Standard for Non- Recirculating Direct Gas-fired Industrial Air Heaters, ANSI Z83.4-1999 • CSA 3.7-M99, and supersede...
January 1, 1992
Direct Gas-Fired Make-Up Air Heaters
PREFACE The standards set forth herein apply to the fifth edition of the Standard for Direct Gas-Fired Make-Up Air Heaters, ANSI Z83.4-1991, and supersede corresponding standards therein. Following...
January 1, 1991
Direct Gas-Fired Make-Up Air Heaters
PREFACE This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of direct gas-fired make-up air heaters. It is the result of years...
January 1, 1989
DIRECT GAS-FIRED MAKE-UP AIR HEATERS FOURTH EDITION; ADDENDA Z83.4A - 1989, ADDENDA Z83.4B - 1990
PREFACE The standards set forth herein apply to the fourth edition of the Standard for Direct Gas-Fired Make-Up Air Heaters, ANSI Z83.4-1989, and Addenda thereto, Z83.4a-1989, and supersede...
January 1, 1985
DIRECT GAS-FIRED MAKE-UP AIR HEATERS THIRD EDITION; ADDENDA Z83.4A - 1986, ADDENDA Z83.4B - 1988
This Standard applies to newly produced, direct gas-fired make-up air heaters, hereinafter referred to as heaters, constructed entirely of new, unused parts and materials, whose purpose is to heat...

References

Advertisement