ANSI Z80.20

For Ophthalmics Contact Lenses – Standard Terminology, Tolerances, Measurements and Physicochemical Properties

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 6 December 2016
Status: active
Page Count: 109
scope:

This American National Standard applies to contact lenses worn over the front surface of the eye in contact with the preocular tear film. The standard covers rigid intracorneal and haptic (scleral) contact lenses, as well as soft paralimbal contact lenses.

Purpose

The purpose of this standard is to incorporate tolerances for all contract lenses in a single standard and to provide, as much as possible, for standards in development by the International Standards Organization (ISO) for rigid and soft contact lenses.

This standard is applicable for specifying (1) allowable tolerances; (2) measurement methods of parameters and properties important for proper functioning and manufacturing of contact lenses; and (3) conformances criteria for tested product. The standard includes tolerances for single-vision contact lenses, bifocal lenses, lenses that alter the optical density and/or spectral composition of transmitted visible light (tinted for pigmented contact lenses, such as those with enhancing, handling, and/or opaque tints), and lenses that significantly attenuate ultraviolet radiation (UVR-blocking lenses). This standard covers lenses designed with spherical, toric, and conoidally aspheric surfaces, and recommended methods for the specification of contact lenses.

Document History

ANSI Z80.20
December 6, 2016
For Ophthalmics Contact Lenses – Standard Terminology, Tolerances, Measurements and Physicochemical Properties
This American National Standard applies to contact lenses worn over the front surface of the eye in contact with the preocular tear film. The standard covers rigid intracorneal and haptic (scleral)...
December 6, 2016
for Ophthalmics – Contact Lenses – Standard Terminology, Tolerances, Measurements and Physicochemical Properties
This American National Standard applies to contact lenses worn over the front surface of the eye in contact with the preocular tear film. The standard covers rigid intracorneal and haptic (scleral)...
December 6, 2010
For Ophthalmics Contact Lenses – Standard Terminology, Tolerances, Measurements and Physicochemical Properties
This American National Standard applies to contact lenses worn over the front surface of the eye in contact with the preocular tear film. The standard covers rigid intracorneal and haptic (scleral)...
January 1, 2004
Ophthalmics – Contact Lenses – Standard Terminology, Tolerances, Measurements and Physicochemical Properties
This American National Standard applies to contact lenses which are devices worn over the front surface of the eye in contact with the preocular tear film. The standard covers rigid (hard)...
January 1, 1998
Ophthalmics-Contact Lenses-Standard Terminology, Tolerances, Measurements and Physicochemical Properties
A description is not available for this item.

References

Advertisement