ASTM International - ASTM D5438-17

Standard Practice for Collection of Floor Dust for Chemical Analysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2017
Status: inactive
Page Count: 8
ICS Code (Stationary source emissions): 13.040.40
significance And Use:

5.1 This practice may be used to collect dust from carpeted or bare floor surfaces for gravimetric or chemical analysis. The collected sample is substantially unmodified by the sampling... View More

scope:

1.1 This practice covers a procedure for the collection of a sample of dust from carpets and bare floors that can be analyzed for lead, pesticides, or other chemical compounds and elements.

1.2 This practice is applicable to a variety of carpeted and bare floor surfaces. It has been tested for level loop and plush pile carpets and bare wood floors, specifically.

1.3 This practice is not intended for the collection and evaluation of dust for the presence of asbestos fibers.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2023
Standard Practice for Collection of Floor Dust for Chemical Analysis
1.1 This practice covers a procedure for the collection of a sample of dust from carpets and bare floors that can be analyzed for inorganic metals such as lead and organic compounds such as...
ASTM D5438-17
March 1, 2017
Standard Practice for Collection of Floor Dust for Chemical Analysis
5.1 This practice may be used to collect dust from carpeted or bare floor surfaces for gravimetric or chemical analysis. The collected sample is substantially unmodified by the sampling procedure....
August 15, 2011
Standard Practice for Collection of Floor Dust for Chemical Analysis
This practice may be used to collect dust from carpeted or bare floor surfaces for gravimetric or chemical analysis. The collected sample is substantially unmodified by the sampling procedure. This...
March 1, 2005
Standard Practice for Collection of Floor Dust for Chemical Analysis
This practice may be used to collect dust from carpeted or bare floor surfaces for gravimetric or chemical analysis. The collected sample is substantially unmodified by the sampling procedure. This...
March 10, 2000
Standard Practice for Collection of Floor Dust for Chemical Analysis
1.1 This practice covers a procedure for the collection of a sample of dust from carpets and bare floors that can be analyzed for lead, pesticides, or other chemical compounds and elements. 1.2 This...
Advertisement