ASTM International - ASTM F3236-17

Standard Specification for High Intensity Radiated Field (HIRF) Protection in Small Aircraft

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2017
Status: inactive
Page Count: 3
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

1.1 This specification covers international standards for the high intensity radiated field (HIRF) protection aspects of airworthiness and design for "small" aircraft.

1.2 The applicant for a design approval must seek the individual guidance for their respective CAA body concerning the use of this specification as part of a certification plan. For information on which CAA regulatory bodies have accepted this specification (in whole or in part) as a means of compliance to their Small Aircraft Airworthiness regulations (hereinafter referred to as "the Rules"), refer to ASTM F44 webpage (www.astm.org/committeee/F44.htm) which includes CAA website links.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2021
Standard Specification for High Intensity Radiated Field (HIRF) Protection in Small Aircraft (Withdrawn 2026)
1.1 This specification covers international standards for the high intensity radiated field (HIRF) protection aspects of airworthiness and design for "small" aircraft. 1.2 The applicant for a design...
September 1, 2021
Standard Specification for High Intensity Radiated Field (HIRF) Protection in Small Aircraft
1.1 This specification covers international standards for the high intensity radiated field (HIRF) protection aspects of airworthiness and design for "small" aircraft. 1.2 The applicant for a design...
ASTM F3236-17
February 15, 2017
Standard Specification for High Intensity Radiated Field (HIRF) Protection in Small Aircraft
1.1 This specification covers international standards for the high intensity radiated field (HIRF) protection aspects of airworthiness and design for “small” aircraft. 1.2 The applicant for a design...
Advertisement